Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74LV1T08DBVRG4 SN74LV1T08DBVRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 850335-SN74LV1T08DBV RG4 Series: 74LV Features: IC 1 Channel Package: Reel - TR Family Name: 74LV1T08 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LV1T08DBVRG4-ND, 296-51572-6, 296-51572-2, 296-51572-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 850335-SN74LV1T08DBV RG4 Series: 74LV Features: IC 1 Channel Package: Reel - TR Family Name: 74LV1T08 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LV1T08DBVRG4-ND, 296-51572-6, 296-51572-2, 296-51572-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LV1T08DBVRG4 - 850335-SN74LV1T08DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV1T08DBVRG4
850335-SN74LV1T08DBVRG4
Logic - Logic - Gates and Inverters - SN74LV1T08DBVRG4 850335-SN74LV1T08DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 850335-SN74LV1T08DBV RG4 Series: 74LV Features: IC 1 Channel Package: Reel - TR Family Name: 74LV1T08 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LV1T08DBVRG4-ND, 296-51572-6, 296-51572-2, 296-51572-1

Manufacturer: Texas Instruments
Win Source Part Number: 850335-SN74LV1T08DBVRG4
Series: 74LV
Features: IC 1 Channel
Package: Reel - TR
Family Name: 74LV1T08
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LV1T08DBVRG4-ND, 296-51572-6, 296-51572-2, 296-51572-1

Buy Now Datasheet
Singapore, Singapore
SOT-23 Logic IC
705-SN74LV1T08DBVRG4
SOT-23 Logic IC 705-SN74LV1T08DBVRG4
Single power supply 2-input POSITIVE AND Gate with Logic Level Shifter 5-SOT-23 -40 to 125 Product overview: SN74LV1T08DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV1T08DBVRG4 can be used for catalog matching and distributor lookup.

Single power supply 2-input POSITIVE AND Gate with Logic Level Shifter 5-SOT-23 -40 to 125 Product overview: SN74LV1T08DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV1T08DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-51572-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-51572-2-ND
Gates and Inverters 296-51572-2-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV1T08DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV1T08DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV1T08DBVRG4
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74LV1T08DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV1T08DBVRG4
Gates and Inverters SN74LV1T08DBVRG4
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now
Gates and Inverters - SN74LV1T08DBVRG4 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV1T08DBVRG4
Gates and Inverters SN74LV1T08DBVRG4
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LV1T08DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV1T08DBVRG4
Logic - Gates and Inverters SN74LV1T08DBVRG4
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 850335-SN74LV1T08DBVRG4 705-SN74LV1T08DBVRG4 296-51572-2-ND SN74LV1T08DBVRG4 SN74LV1T08DBVRG4 SN74LV1T08DBVRG4 SN74LV1T08DBVRG4
Product Name Logic - Logic - Gates and Inverters - SN74LV1T08DBVRG4 SOT-23 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT AND AND AND AND; AND Gate AND; AND Gate NOT; AND
Logic Family LV/LV-A/LVX/H
Inputs 2 2 2 2
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 1.6V ~ 5.5V 1.6V ~ 5.5V 1.6V ~ 5.5V 0.94V ~ 2.1V (Low), 0.58V ~ 0.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
5-Channel Level Translator w/ Bus Hold - AP54RHC505ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details