IC INV 1-CIR 1-IN SC-70-5
IC INV 1-CIR 1-IN SC-70-5
IC INV 1-CIR 1-IN SC-70-5
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 296-SN74LV1T04QDCKRQ1CT-ND |
| Product Name | Gates and Inverters |
| Gate Type | NOT |
| Supply Voltage | 1.6V ~ 5.5V |
| Inputs | 1 |
| Propagation Delay | 7.2 ns |
| Low Level Output Current (Sink) | 8 mA |