Texas Instruments Logic - Logic - Gates and Inverters - SN74LV1T04DCKR SN74LV1T04DCKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896708-SN74LV1T04DCK R Series: 74LV Operating Temperature Range: -40°C ~ 125°C (TA) Features: Inverter IC 1 Channel - SC-70-5 Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: 74LV1T04 Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-39209-1-ND, 296-39209-6, SN74LV1T04DCKR-ND, 296-39209-1, 296-39209-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896708-SN74LV1T04DCK R Series: 74LV Operating Temperature Range: -40°C ~ 125°C (TA) Features: Inverter IC 1 Channel - SC-70-5 Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: 74LV1T04 Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-39209-1-ND, 296-39209-6, SN74LV1T04DCKR-ND, 296-39209-1, 296-39209-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LV1T04DCKR - 896708-SN74LV1T04DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV1T04DCKR
896708-SN74LV1T04DCKR
Logic - Logic - Gates and Inverters - SN74LV1T04DCKR 896708-SN74LV1T04DCKR
Manufacturer: Texas Instruments Win Source Part Number: 896708-SN74LV1T04DCK R Series: 74LV Operating Temperature Range: -40°C ~ 125°C (TA) Features: Inverter IC 1 Channel - SC-70-5 Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: 74LV1T04 Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-39209-1-ND, 296-39209-6, SN74LV1T04DCKR-ND, 296-39209-1, 296-39209-2

Manufacturer: Texas Instruments
Win Source Part Number: 896708-SN74LV1T04DCKR
Series: 74LV
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Inverter IC 1 Channel - SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LV1T04
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-39209-1-ND, 296-39209-6, SN74LV1T04DCKR-ND, 296-39209-1, 296-39209-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 896708-SN74LV1T04DCKR
Product Name Logic - Logic - Gates and Inverters - SN74LV1T04DCKR
Package Type SC-70; SC-70-5
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051202Q2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
800MHZ Rf Amplifier - 860-BGA713N7E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
Operational Amplifier IC - 687-ALD1701ASA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
View Details
2 suppliers