Single Power Supply INVERTER Gate logic level shifter 5-SOT-23 -40 to 125 Product overview: SN74LV1T04DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV1T04DBVRG4
Inverter IC 1 Channel SOT-23-5
IC INVERTER 1CH 1-INP SOT23-5
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel SOT-23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LV1T04DBVRG4 | 296-51570-2-ND | SN74LV1T04DBVRG4 | SN74LV1T04DBVRG4 | SN74LV1T04DBVRG4 |
| Product Name | SOT-23 Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT | NOT; Inverter |
| Logic Family | LV/LV-A/LVX/H | ||||
| Inputs | 1 | 1 | 1 | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Supply Voltage | 1.6V ~ 5.5V | 0.94V ~ 2.1V (Low), 0.58V ~ 0.8V (High) | 1.6V ~ 5.5V |