NOR Gate IC 1 Channel SOT-23-5
Win Source Part Number: 1257730-SN74LV1T02DB
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.58V ~ 0.8V
Logic Level - High: 0.94V ~ 2.1V
Voltage - Supply: 1.6V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51568-6,296-5156
Base Product Number: 74LV1T02
Single Power Supply 2-input POSITIVE NOR GATE Logic Level Shifter 5-SOT-23 -40 to 125 Product overview: SN74LV1T02DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV1T02DBVRG4
IC GATE NOR 1CH 2-INP SOT23-5
IC GATE NOR 1CH 2-INP SOT23-5
NOR Gate IC 1 Channel SOT-23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-51568-2-ND | 1257730-SN74LV1T02DBVRG4 | 705-SN74LV1T02DBVRG4 | SN74LV1T02DBVRG4 | SN74LV1T02DBVRG4 | SN74LV1T02DBVRG4 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | SOT-23 Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR | NOT; NOR | NOR | NOR; NOR Gate |
| Supply Voltage | 1.6V ~ 5.5V | 1.6V ~ 5.5V | 0.94V ~ 2.1V (Low), 0.58V ~ 0.8V (High) | 1.6V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7 ns | 7 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |