NAND Gate IC 1 Channel SC-70-5
Win Source Part Number: 1257755-SN74LV1T00DC
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.58V ~ 0.8V
Logic Level - High: 0.94V ~ 2.1V
Voltage - Supply: 1.6V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51567-6,SN74LV1T
Base Product Number: 74LV1T00
Single power supply 2-input POSITIVE NAND gate logic level shifter 5-SC70 Product overview: SN74LV1T00DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV1T00DCKRG4
IC GATE NAND 1CH 2-INP SC70-5
NAND Gate IC 1 Channel SC-70-5
IC GATE NAND 1CH 2-INP SC70-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-51567-2-ND | 1257755-SN74LV1T00DCKRG4 | 705-SN74LV1T00DCKRG4 | SN74LV1T00DCKRG4 | SN74LV1T00DCKRG4 | SN74LV1T00DCKRG4 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 1.6V ~ 5.5V | 1.6V ~ 5.5V | 1.6V ~ 5.5V | 0.94V ~ 2.1V (Low), 0.58V ~ 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7 ns | 7 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |