Texas Instruments Standard Linear and Logic Quad 75MHz TSSOP Logic IC SN74LV175APW

Description
Quad D-Type Flip-Flop, 75MHz, CMOS, TSSOP, Pos Edge Product overview: SN74LV175APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 75MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 75MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV175APW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad D-Type Flip-Flop, 75MHz, CMOS, TSSOP, Pos Edge Product overview: SN74LV175APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 75MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 75MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV175APW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 75MHz TSSOP Logic IC
706-SN74LV175APW
Quad 75MHz TSSOP Logic IC 706-SN74LV175APW
Quad D-Type Flip-Flop, 75MHz, CMOS, TSSOP, Pos Edge Product overview: SN74LV175APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 75MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 75MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV175APW can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flop, 75MHz, CMOS, TSSOP, Pos Edge Product overview: SN74LV175APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 75MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 75MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV175APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LV175APW
Product Name Quad 75MHz TSSOP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3134-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Logic IC - 732-100124FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers
8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54L72J - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers