Texas Instruments Standard Linear and Logic Quad 165MHz SOIC Logic IC SN74LV175ADR

Description
Quad 4-Bit D Flip-Flop, 165MHz, SOIC, Pos Edge Product overview: SN74LV175ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 165MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 165MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV175ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 4-Bit D Flip-Flop, 165MHz, SOIC, Pos Edge Product overview: SN74LV175ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 165MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 165MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV175ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 165MHz SOIC Logic IC
706-SN74LV175ADR
Quad 165MHz SOIC Logic IC 706-SN74LV175ADR
Quad 4-Bit D Flip-Flop, 165MHz, SOIC, Pos Edge Product overview: SN74LV175ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 165MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 165MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV175ADR can be used for catalog matching and distributor lookup.

Quad 4-Bit D Flip-Flop, 165MHz, SOIC, Pos Edge Product overview: SN74LV175ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 165MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 165MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV175ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LV175ADR
Product Name Quad 165MHz SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Gates and Inverters - 1727-3135-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54AS808B Hex 2-Input And Drivers - 5962-88522012A - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
Logic Gates - 7989060P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details