Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74LV174ADBRE4

Description
Win Source Part Number: 1258434-SN74LV174ADB RE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 9.2ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 1.7 pF Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 180 MHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV17 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258434-SN74LV174ADB RE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 9.2ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 1.7 pF Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 180 MHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV17 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258434-SN74LV174ADBRE4
Integrated Circuits (ICs) - Logic - Flip Flops 1258434-SN74LV174ADBRE4
Win Source Part Number: 1258434-SN74LV174ADB RE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 9.2ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 1.7 pF Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 180 MHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV17 Product Status: Obsolete

Win Source Part Number: 1258434-SN74LV174ADBRE4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LV
Type: D-Type
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 12mA, 12mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 9.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 1.7 pF
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 180 MHz
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LV17
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74LV174ADBRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)

Buy Now
Logic - Flip Flops - SN74LV174ADBRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LV174ADBRE4
Logic - Flip Flops SN74LV174ADBRE4
IC FF D-TYPE SNGL 6BIT 16SSOP

IC FF D-TYPE SNGL 6BIT 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258434-SN74LV174ADBRE4 SN74LV174ADBRE4 SN74LV174ADBRE4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 9.2 ns
fMAX 180 MHz 180 MHz
Low-level Output Current (Sink) 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT109PC - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HC374DB,112-NEX - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details