Texas Instruments Standard Linear and Logic 8-bit 5.5V Logic IC SN74LV166ADGVR

Description
8-Bit CMOS Shift Register, 5.5V, 11.9ns, TFSOP Product overview: SN74LV166ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LV166ADGVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit CMOS Shift Register, 5.5V, 11.9ns, TFSOP Product overview: SN74LV166ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LV166ADGVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5.5V Logic IC
712-SN74LV166ADGVR
8-bit 5.5V Logic IC 712-SN74LV166ADGVR
8-Bit CMOS Shift Register, 5.5V, 11.9ns, TFSOP Product overview: SN74LV166ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LV166ADGVR can be used for catalog matching and distributor lookup.

8-Bit CMOS Shift Register, 5.5V, 11.9ns, TFSOP Product overview: SN74LV166ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LV166ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-SN74LV166ADGVR
Product Name 8-bit 5.5V Logic IC
Gate Type Shift Register, OR GATE
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100307QIX - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details
Logic - Logic - Gates and Inverters - 74AHC3G14GD,125 - 1007504-74AHC3G14GD,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 54F10LM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic Gates - 2138992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details