Texas Instruments Standard Linear and Logic Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Texas Instruments SN74LV165ADR .

Description
SHIFT REGISTER, 8BIT, PISO/SISO, SOIC-16; Logic Family / Base Number:74LV165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC RoHS Compliant: Yes
Description
SHIFT REGISTER, 8BIT, PISO/SISO, SOIC-16; Logic Family / Base Number:74LV165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Texas Instruments - 26M3376 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Texas Instruments
26M3376
Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Texas Instruments 26M3376
SHIFT REGISTER, 8BIT, PISO/SISO, SOIC-16; Logic Family / Base Number:74LV165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, PISO/SISO, SOIC-16; Logic Family / Base Number:74LV165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shift Registers
Product Number 26M3376
Product Name Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Texas Instruments
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 5495A/BDA - Rochester Electronics
Specs
Package Type Other; CFP
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - 74AVC4T245QRGYRQ1 - 076152-74AVC4T245QRGYRQ1 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 16-VQFN (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit shift register with output register - 74AHCT594BZX - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT8016-1 SOT8016-1
View Details
2 suppliers