4-Bit Synchronous Binary Counters 16-VQFN -40 to 85
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-VQFN (4x3.5)
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-VQFN (4x3.5)
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-VQFN (4x3.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1255174-SN74LV163ARG
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 90MHz
Family Name: SN74LV163
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN (4x4)
Alternative Parts (Cross-Reference): 74LVX163M; 74LVX163MTCX; 74LVX163MTCX_NF40;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-VQFN (4x3.5)
IC 4BIT SYNC BINRY COUNTR 16VQFN
IC BINARY COUNTER 4-BIT 16VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LV163ARGYR | 296-13936-2-ND | 1255174-SN74LV163ARGYR | SN74LV163ARGYR | SN74LV163ARGYR | SN74LV163ARGYR |
| Product Name | SN74LV163A 4-Bit Synchronous Binary Counters | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74LV163ARGYR | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Synchronous | Synchronous | Synchronous | |||
| Supply Voltage | 3.3V; 5V; 5.5 | 2 V ~ 5.5 V | 2 V ~ 5.5 V | |||
| Package Type | SO,SOIC,SSOP,TSSOP,TVSOP,VQFN | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |||
| Logic Family | LV-A | |||||
| Number of Stages (Bits) | 4 bits |