4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Win Source Part Number: 1258926-SN74LV161APW
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LV-A
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 95 MHz
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LV161APWRE4
Base Product Number: 74LV161
IC 4BIT SYNC BINRY COUNTR16TSSOP
IC BINARY COUNTER 4-BIT 16TSSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LV161APWRE4 | SN74LV161APWRE4-ND | 1258926-SN74LV161APWRE4 | SN74LV161APWRE4 | SN74LV161APWRE4 | SN74LV161APWRE4 |
| Product Name | SN74LV161A 4-Bit Synchronous Binary Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | |||
| Supply Voltage | 3.3V; 5V; 5.5 | 2 V ~ 5.5 V | 2 V ~ 5.5 V | |||
| Package Type | SO,SOIC,SSOP,TSSOP,TVSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Logic Family | LV-A | |||||
| Number of Stages (Bits) | 4 bits |