4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 007139-SN74LV161APWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 95MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
IC, 4BIT BINARY COUNTER, TSSOP-16; Logic Family / Base Number:74LV161; Counter Type:Binary, Synchronous; Clock Frequency:220MHz; Count Maximum:15; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
IC BINARY COUNTER 4-BIT 16TSSOP
IC SYNCH BINARY COUNTERS 16TSSOP
IC SYNCH BINARY COUNTERS 16TSSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LV161APWR | 007139-SN74LV161APWR | 296-12344-1-ND | 26AJ9607 | SN74LV161APWR | SN74LV161APWR | SN74LV161APWR | SN74LV161APWR |
| Product Name | SN74LV161A 4-Bit Synchronous Binary Counters | Logic - Logic - Counters, Dividers - SN74LV161APWR | Counters, Dividers | Ic, 4Bit Binary Counter, Tssop-16; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers |
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | |||||
| Supply Voltage | 3.3V; 5V; 5.5 | 2 V ~ 5.5 V | 2V | 2 V ~ 5.5 V | 2 V ~ 5.5 V | |||
| Package Type | SO,SOIC,SSOP,TSSOP,TVSOP | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP | 16-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Logic Family | LV-A | |||||||
| Number of Stages (Bits) | 4 bits |