Texas Instruments Logic - Logic - Counters, Dividers - SN74LV161ADRG4 SN74LV161ADRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255170-SN74LV161ADR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255170-SN74LV161ADR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74LV161ADRG4 - 1255170-SN74LV161ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LV161ADRG4
1255170-SN74LV161ADRG4
Logic - Logic - Counters, Dividers - SN74LV161ADRG4 1255170-SN74LV161ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255170-SN74LV161ADR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255170-SN74LV161ADRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1255170-SN74LV161ADRG4
Product Name Logic - Logic - Counters, Dividers - SN74LV161ADRG4
Unlock Full Specs
to access all available technical data

Similar Products

CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC193PW,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 49 MHz
View Details
Counters, Dividers - 1727-3253-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
4 suppliers