The SN74LV161AD is a 4-bit synchronous binary counter designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 9.5 ns at 5 V, making it suitable for high-speed counting applications. The device supports mixed-mode voltage operation on all ports and includes internal carry look-ahead circuitry, which facilitates cascading for n-bit synchronous applications without additional gating. This counter is fully programmable, allowing presetting to any value between 0 and 15, and it operates synchronously, meaning all flip-flops are clocked simultaneously to eliminate output counting spikes. The clear function is asynchronous, enabling immediate reset of the outputs to low regardless of other input levels. The device also includes partial-power-down mode support through Ioff, preventing backflow current when powered down. The SN74LV161AD is available in various package options, including SOIC and TSSOP, and is specified for operation over a temperature range of -40°C to 85°C. Its robust design includes ESD protection exceeding industry standards, making it a reliable choice for various electronic applications.
4-Bit Synchronous Binary Counters 16-SOIC -40 to 85
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1255167-SN74LV161AD
Packaging: Tube
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 95MHz
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV161
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
IC 4BIT SYNC BINRY COUNTR 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LV161AD | 296-34041-5-ND | 1255167-SN74LV161AD | SN74LV161AD | SN74LV161AD | SN74LV161AD |
| Product Name | SN74LV161A 4-Bit Synchronous Binary Counters | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74LV161AD | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | |||
| Supply Voltage | 3.3V; 5V; 5.5 | 2V ~ 5.5V | 2 V ~ 5.5 V | |||
| Package Type | SO,SOIC,SSOP,TSSOP,TVSOP | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | LV-A | |||||
| Number of Stages (Bits) | 4 bits |