Manufacturer: Texas Instruments
Win Source Part Number: 065590-SN74LV157APWR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quad 2:1 Mux IC, 4-Bit, 2V-5.5V, 12mA, TSSOP-16 Product overview: SN74LV157APWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 5.5V, 12mA, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 2V, 5.5V, 12mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LV157APWRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 065590-SN74LV157APWRG4 | 743-SN74LV157APWRG4 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV157APWRG4 | Quad 2V 5.5V 12mA Analog Switch and Multiplexer IC |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |