Data Selector/Multiplexer
LV/LV-A/LVX/H SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, PDSO16, PLASTIC, SOP-16 Product overview: SN74LV157ANS from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LV157ANS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 896706-SN74LV157ANS
Series: 74LV
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LV157
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DATA SELECT/MULTPL 4X2:1 16SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-53346-ND | 743-SN74LV157ANS | 896706-SN74LV157ANS | SN74LV157ANS |
| Product Name | Signal Switches, Multiplexers, Decoders | Quad Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV157ANS | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |