Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV157ADGVR SN74LV157ADGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100131-SN74LV157ADG VR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 12mA, 12mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TVSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100131-SN74LV157ADG VR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 12mA, 12mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TVSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV157ADGVR - 1100131-SN74LV157ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV157ADGVR
1100131-SN74LV157ADGVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV157ADGVR 1100131-SN74LV157ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 1100131-SN74LV157ADG VR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 12mA, 12mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TVSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1100131-SN74LV157ADGVR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TVSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
70MHz 5.5V Analog Switch and Multiplexer IC
743-SN74LV157ADGVR
70MHz 5.5V Analog Switch and Multiplexer IC 743-SN74LV157ADGVR
4-Ch 2:1 Mux IC, 70MHz, 5.5V, -40-85C, TFSOP Product overview: SN74LV157ADGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 70MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LV157ADGVR can be used for catalog matching and distributor lookup.

4-Ch 2:1 Mux IC, 70MHz, 5.5V, -40-85C, TFSOP Product overview: SN74LV157ADGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 70MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LV157ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-9831-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9831-2-ND
Signal Switches, Multiplexers, Decoders 296-9831-2-ND
Multiplexer 4 x 2:1 16-TVSOP

Multiplexer 4 x 2:1 16-TVSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LV157ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LV157ADGVR
Logic - Signal Switches, Multiplexers, Decoders SN74LV157ADGVR
IC MULTIPLEXER 4 X 2:1 16TVSOP

IC MULTIPLEXER 4 X 2:1 16TVSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1100131-SN74LV157ADGVR 743-SN74LV157ADGVR 296-9831-2-ND SN74LV157ADGVR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV157ADGVR 70MHz 5.5V Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 16-TVSOP Tape and Reel "16-TFSOP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74LV4052PW,112-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 1 to 6 volts
Ron 85 ohms
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1916806P - RS Components, Ltd.
Specs
Configuration Quad SPDT
Number of Pins 20
View Details