Schmitt-Trigger Inverter IC, 6-Bit, 5.5V, 10.6ns, TSSOP Product overview: SN74LV14ATPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14ATPWRQ1 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LV14ATPWRQ1 | 296-49904-2-ND | SN74LV14ATPWRQ1 | SN74LV14ATPWRQ1 |
| Product Name | 5.5V TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter, Buffer, Schmitt Trigger | NOT | NOT; Inverter | NOT |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High) |
| Inputs | 6 | 1 | 1 | |
| Propagation Delay | 10.6 ns | 10.6 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |