Texas Instruments Logic - Logic - Gates and Inverters - SN74LV14ATPWRQ1 SN74LV14ATPWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 896705-SN74LV14ATPWR Q1 Series: Automotive, AEC-Q100, 74LV Operating Temperature Range: -40°C ~ 105°C Features: Inverter IC 6 Channel Schmitt Trigger 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LV14 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LV14ATPWRQ1-NDR, 296-49904-2, 296-49904-1, SN74LV14ATPWRQ1-ND, 296-49904-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896705-SN74LV14ATPWR Q1 Series: Automotive, AEC-Q100, 74LV Operating Temperature Range: -40°C ~ 105°C Features: Inverter IC 6 Channel Schmitt Trigger 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LV14 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LV14ATPWRQ1-NDR, 296-49904-2, 296-49904-1, SN74LV14ATPWRQ1-ND, 296-49904-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LV14ATPWRQ1 - 896705-SN74LV14ATPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV14ATPWRQ1
896705-SN74LV14ATPWRQ1
Logic - Logic - Gates and Inverters - SN74LV14ATPWRQ1 896705-SN74LV14ATPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 896705-SN74LV14ATPWR Q1 Series: Automotive, AEC-Q100, 74LV Operating Temperature Range: -40°C ~ 105°C Features: Inverter IC 6 Channel Schmitt Trigger 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LV14 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LV14ATPWRQ1-NDR, 296-49904-2, 296-49904-1, SN74LV14ATPWRQ1-ND, 296-49904-6

Manufacturer: Texas Instruments
Win Source Part Number: 896705-SN74LV14ATPWRQ1
Series: Automotive, AEC-Q100, 74LV
Operating Temperature Range: -40°C ~ 105°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LV14
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LV14ATPWRQ1-NDR, 296-49904-2, 296-49904-1, SN74LV14ATPWRQ1-ND, 296-49904-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 896705-SN74LV14ATPWRQ1
Product Name Logic - Logic - Gates and Inverters - SN74LV14ATPWRQ1
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448618P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Texas Instruments - UC1843B SP - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Power Operational Amplifiers; PWM Amplifiers
View Details
Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
800KHZ Operational Amplifier IC - 687-LT1001CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details