Texas Instruments High-Performance Analog Gates and Inverters SN74LV14ATPWRG4Q1

Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-23914-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23914-1-ND
Gates and Inverters 296-23914-1-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-23914-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23914-2-ND
Gates and Inverters 296-23914-2-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV14ATPWRG4Q1 - 1255162-SN74LV14ATPWRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV14ATPWRG4Q1
1255162-SN74LV14ATPWRG4Q1
Logic - Logic - Gates and Inverters - SN74LV14ATPWRG4Q1 1255162-SN74LV14ATPWRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 1255162-SN74LV14ATPW RG4Q1 Series: Automotive, AEC-Q100, 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Features: Schmitt Trigger Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Logic Level - Low: 0.75 V ~ 1.5 V Logic Level - High: 1.75 V ~ 3.5 V Family Name: SN74LV14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 20μA Alternative Parts (Cross-Reference): 74LV14AT14-13; 74LV14ATELL-E; HD74LV14AT; Introduction Date: August 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255162-SN74LV14ATPWRG4Q1
Series: Automotive, AEC-Q100, 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Features: Schmitt Trigger
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Logic Level - Low: 0.75 V ~ 1.5 V
Logic Level - High: 1.75 V ~ 3.5 V
Family Name: SN74LV14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): 74LV14AT14-13; 74LV14ATELL-E; HD74LV14AT;
Introduction Date: August 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74LV14ATPWRG4Q1
5.5V TSSOP Logic IC 705-SN74LV14ATPWRG4Q1
Hex Schmitt-Trigger Inverter IC, 6-Ch, 5.5V, 10.6ns, TSSOP Product overview: SN74LV14ATPWRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14ATPWRG4Q 1 can be used for catalog matching and distributor lookup.

Hex Schmitt-Trigger Inverter IC, 6-Ch, 5.5V, 10.6ns, TSSOP Product overview: SN74LV14ATPWRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14ATPWRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LV14ATPWRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV14ATPWRG4Q1
Gates and Inverters SN74LV14ATPWRG4Q1
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74LV14ATPWRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV14ATPWRG4Q1
Logic - Gates and Inverters SN74LV14ATPWRG4Q1
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-23914-1-ND 1255162-SN74LV14ATPWRG4Q1 705-SN74LV14ATPWRG4Q1 SN74LV14ATPWRG4Q1 SN74LV14ATPWRG4Q1
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV14ATPWRG4Q1 5.5V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter NOT
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High)
Inputs 1 6 1 1
Features Schmitt Trigger
Propagation Delay 10.6 ns 10.6 ns 10.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 5451/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type DIP; Other; CDIP
View Details
5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Function Nexperia - 24AC3085 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 14
View Details