Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV14ARGYRG4

Description
Win Source Part Number: 1257729-SN74LV14ARGY RG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Features: Schmitt Trigger Package: Tape & Reel (TR) Number of Circuits: 6 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.75V ~ 1.5V Logic Level - High: 1.75V ~ 3.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV14
Request a Quote Datasheet
Description
Win Source Part Number: 1257729-SN74LV14ARGY RG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Features: Schmitt Trigger Package: Tape & Reel (TR) Number of Circuits: 6 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.75V ~ 1.5V Logic Level - High: 1.75V ~ 3.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257729-SN74LV14ARGYRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257729-SN74LV14ARGYRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257729-SN74LV14ARGYRG4
Win Source Part Number: 1257729-SN74LV14ARGY RG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Features: Schmitt Trigger Package: Tape & Reel (TR) Number of Circuits: 6 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.75V ~ 1.5V Logic Level - High: 1.75V ~ 3.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV14

Win Source Part Number: 1257729-SN74LV14ARGYRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Features: Schmitt Trigger
Package: Tape & Reel (TR)
Number of Circuits: 6
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.75V ~ 1.5V
Logic Level - High: 1.75V ~ 3.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV14

Buy Now Datasheet
Gates and Inverters - SN74LV14ARGYRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LV14ARGYRG4-ND
Gates and Inverters SN74LV14ARGYRG4-ND
Inverter IC 6 Channel Schmitt Trigger 14-VQFN (3.5x3.5)

Inverter IC 6 Channel Schmitt Trigger 14-VQFN (3.5x3.5)

Buy Now Datasheet
Singapore, Singapore
5V VQFN Logic IC
705-SN74LV14ARGYRG4
5V VQFN Logic IC 705-SN74LV14ARGYRG4
Hex Schmitt-Trigger Inverter IC, 6-Bit, 5V, VQFN, -40 to 125°C Product overview: SN74LV14ARGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14ARGYRG4 can be used for catalog matching and distributor lookup.

Hex Schmitt-Trigger Inverter IC, 6-Bit, 5V, VQFN, -40 to 125°C Product overview: SN74LV14ARGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14ARGYRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LV14ARGYRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV14ARGYRG4
Logic - Gates and Inverters SN74LV14ARGYRG4
IC INVERT SCHMITT 6CH 6IN 14VQFN

IC INVERT SCHMITT 6CH 6IN 14VQFN

Supplier's Site Datasheet
Gates and Inverters - SN74LV14ARGYRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV14ARGYRG4
Gates and Inverters SN74LV14ARGYRG4
Inverter IC 6 Channel Schmitt Trigger 14-VQFN (3.5x3.5)

Inverter IC 6 Channel Schmitt Trigger 14-VQFN (3.5x3.5)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV14ARGYRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV14ARGYRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV14ARGYRG4
IC INVERT SCHMITT 6CH 1IN 14VQFN

IC INVERT SCHMITT 6CH 1IN 14VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257729-SN74LV14ARGYRG4 SN74LV14ARGYRG4-ND 705-SN74LV14ARGYRG4 SN74LV14ARGYRG4 SN74LV14ARGYRG4 SN74LV14ARGYRG4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters 5V VQFN Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Buffer, Inverter, Schmitt Trigger NOT NOT; Inverter NOT
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 5.5V 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High) 2V ~ 5.5V
Inputs 1 1 1 1
Propagation Delay 10.6 ns 10.6 ns 10.6 ns
Low Level Output Current (Sink) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - AP54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input OR gate - 74AHCT1G32GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
Logic Gates - 2138993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details