Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERTER SCHMITT 6CH 14TSSOP Product overview: SN74LV14APWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14APWRE4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257728-SN74LV14APWR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Features: Schmitt Trigger
Package: Tape & Reel (TR)
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.75V ~ 1.5V
Logic Level - High: 1.75V ~ 3.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV14
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV14APWRE4-ND | 705-SN74LV14APWRE4 | 1257728-SN74LV14APWRE4 | SN74LV14APWRE4 | SN74LV14APWRE4 |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High) | 2V ~ 5.5V |
| Inputs | 1 | 1 | 1 | 1 | |
| Features | Schmitt Trigger | ||||
| Propagation Delay | 10.6 ns | 10.6 ns | 10.6 ns |