Manufacturer: Texas Instruments
Win Source Part Number: 1255159-SN74LV14ADBR
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Logic Level - Low: 0.75 V ~ 1.5 V
Logic Level - High: 1.75 V ~ 3.5 V
Family Name: SN74LV14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): 74LV14DB,112; 74LV14DB,118; 74LVQ14T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
6-Ch Schmitt Trigger Inverter IC, 2V-5.5V, 12mA, SSOP Product overview: SN74LV14ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 12mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, 12mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14ADBR can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 1IN 14SSOP
IC INVERT SCHMITT 6CH 6IN 14SSOP
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1255159-SN74LV14ADBR | 296-3783-2-ND | 705-SN74LV14ADBR | SN74LV14ADBR | SN74LV14ADBR | SN74LV14ADBR |
| Product Name | Logic - Logic - Gates and Inverters - SN74LV14ADBR | Gates and Inverters | 2V 5.5V 12mA SSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5V | 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High) | 2V ~ 5.5V | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 10.6 ns | 10.6 ns | 27 ns | |||
| Low Level Output Current (Sink) | 12 mA | 12 mA | 12 mA |