Dual 2-Line To 4-Line Decoders/Demultiplex
| Texas Instruments | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | SN74LV139ARGYR |
| Product Name | SN74LV139A Dual 2-Line To 4-Line Decoders/Demultiplexers |
| Function | Decoder/Demultiplexer |
| Input Lines | 2 |
| Output Lines | 4 |
| Supply Voltage | 2 |
| Package Type | SO,SOIC,SSOP,TSSOP,TVSOP,VQFN |