Manufacturer: Texas Instruments
Win Source Part Number: 1255157-SN74LV139ARG
Series: 74LV
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: SN74LV139
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-VQFN (4x4)
Alternative Parts (Cross-Reference): SN74LV139ADBRG4; SN74LV139ANSG4; SN74LV139ADB;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Decoder/Demultiplexe
Dual 2-to-4 Demultiplexer/Decode
IC DECODER/DEMUX 1X2:4 16VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1255157-SN74LV139ARGYR | 296-13934-2-ND | 743-SN74LV139ARGYR | SN74LV139ARGYR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV139ARGYR | Signal Switches, Multiplexers, Decoders | Dual 70MHz VQFN Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 16-VFQFN | Tape and Reel | ||
| Number of Pins | 16 |