Texas Instruments SN74LV139A Dual 2-Line To 4-Line Decoders/Demultiplexers SN74LV139APWT

Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV139A Dual 2-Line To 4-Line Decoders/Demultiplexers - SN74LV139APWT - Texas Instruments
Dallas, TX, United States
SN74LV139A Dual 2-Line To 4-Line Decoders/Demultiplexers
SN74LV139APWT
SN74LV139A Dual 2-Line To 4-Line Decoders/Demultiplexers SN74LV139APWT
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85

Dual 2-Line To 4-Line Decoders/Demultiplexers 16-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256534-SN74LV139APWT
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256534-SN74LV139APWT
Win Source Part Number: 1256534-SN74LV139APW T Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LV Type: Decoder/Demultiplexe r Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LV139APWTTR, TEXTISSN74LV139APWT, SN74LV139APWT,SN74LV 139APWTG4,296-SN74LV 139APWTCT,2156-SN74L V139APWT,SN74LV139AP WTE4,SN74LV139APWTE4 ,SN74LV139APWTG4,296 -SN74LV139APWTDKR Base Product Number: 74LV139

Win Source Part Number: 1256534-SN74LV139APWT
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LV
Type: Decoder/Demultiplexer
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74LV139APWTTR,TEXTISSN74LV139APWT,SN74LV139APWT,SN74LV139APWTG4,296-SN74LV139APWTCT,2156-SN74LV139APWT,SN74LV139APWTE4,SN74LV139APWTE4,SN74LV139APWTG4,296-SN74LV139APWTDKR
Base Product Number: 74LV139

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LV139APWT 1256534-SN74LV139APWT
Product Name SN74LV139A Dual 2-Line To 4-Line Decoders/Demultiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
Supply Voltage 2 2V ~ 5.5V
Package Type SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SSOP
Unlock Full Specs
to access all available technical data

Similar Products

74AC11138 3-Line to 8-Line Decoders/Demultiplexers - 74AC11138D - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BEE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 1
Output Lines 4
View Details
CD54HC138 High Speed CMOS Logic Inverting and Non-Inverting 3-to-8 Line Decoder Demultiplexer - CD54HC138F - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP
Logic Family HC
View Details
2 suppliers