Texas Instruments Signal Switches, Multiplexers, Decoders SN74LV139APWR

Description
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP
Description
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV139APWR is a dual 2-line to 4-line decoder/demultiplexer designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 7.5 ns at 5 V, making it suitable for high-speed memory decoding and data transmission applications. The device incorporates two enable inputs, facilitating cascading and data reception, and supports mixed-mode voltage operation across all ports. This decoder is fully buffered, ensuring minimal load on the driving circuit, and is specified for partial-power-down applications, utilizing Ioff to disable outputs and prevent backflow current when powered down. The device also exhibits robust latch-up performance exceeding 250 mA per JESD 17 and provides ESD protection that exceeds standard levels for various models. The SN74LV139APWR is available in a TSSOP package, making it a compact option for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The SN74LV139APWR is a dual 2-line to 4-line decoder/demultiplexer designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 7.5 ns at 5 V, making it suitable for high-speed memory decoding and data transmission applications. The device incorporates two enable inputs, facilitating cascading and data reception, and supports mixed-mode voltage operation across all ports. This decoder is fully buffered, ensuring minimal load on the driving circuit, and is specified for partial-power-down applications, utilizing Ioff to disable outputs and prevent backflow current when powered down. The device also exhibits robust latch-up performance exceeding 250 mA per JESD 17 and provides ESD protection that exceeds standard levels for various models. The SN74LV139APWR is available in a TSSOP package, making it a compact option for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74LV139APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LV139APWR
Signal Switches, Multiplexers, Decoders SN74LV139APWR
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP

Decoder/Demultiplexer 1 x 2:4 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LV139APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LV139APWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LV139APWR
IC DECODER/DEMUX 1X2:4 16TSSOP

IC DECODER/DEMUX 1X2:4 16TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74LV139APWR SN74LV139APWR
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 85084012A - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 20-CLCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LVC139DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.7V ~ 3.6V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers