Decoder/Demultiplexe
Decoder/Demultiplexe
Decoder/Demultiplexe
Dual 2-to-4 Demultiplexer/Decode
Manufacturer: Texas Instruments
Win Source Part Number: 030225-SN74LV139ADR
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC DECODER/DEMUX 1X2:4 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-31866-1-ND | 743-SN74LV139ADR | 030225-SN74LV139ADR | SN74LV139ADR |
| Product Name | Signal Switches, Multiplexers, Decoders | Dual SOIC Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV139ADR | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; "16-SOIC | Tape and Reel | SOIC; 16-SOIC | |
| Standards and Certifications | RoHS |