Dual 2-to-4 Demultiplexer/Decode
Decoder/Demultiplexe
Decoder/Demultiplexe
Manufacturer: Texas Instruments
Win Source Part Number: 1255153-SN74LV139ADB
Packaging: Reel
Type: Decoder/Demultiplexe
Mounting Style: SMD
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: 74LV139
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
IC DECODER/DEMUX 1X2:4 16SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74LV139ADBR | 296-3781-2-ND | 1255153-SN74LV139ADBR | SN74LV139ADBR |
| Product Name | Dual SSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV139ADBR | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Bandwidth | 70 MHz | |||
| Power Dissipation | 200 milliwatts |