Decoder/Demultiplexe
Manufacturer: Texas Instruments
Win Source Part Number: 1255152-SN74LV139AD
Packaging: Tube
Type: Decoder/Demultiplexe
Mounting Style: SMD
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: 74LV139
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Dual 2-to-4 Demultiplexer/Decode
IC DECODER/DEMUX 1X2:4 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-1677-5-ND | 1255152-SN74LV139AD | 743-SN74LV139AD | SN74LV139AD |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV139AD | Dual 70MHz 2V 5.5V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; "16-SOIC | Rail/Tube | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Standards and Certifications | RoHS |