Decoder/Demultiplexe
Decoder/Demultiplexe
Decoder/Demultiplexe
3-to-8 Line Decoder/Demultiplexe
Manufacturer: Texas Instruments
Win Source Part Number: 1255149-SN74LV138ATP
Packaging: Reel
Type: Decoder/Demultiplexe
Mounting Style: SMD
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: 74LV138
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
IC DECODER/DEMUX 1X3:8 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-21036-1-ND | 743-SN74LV138ATPWR | 1255149-SN74LV138ATPWR | SN74LV138ATPWR |
| Product Name | Signal Switches, Multiplexers, Decoders | 70MHz 5.5V TSSOP Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV138ATPWR | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TSSOP; "16-TSSOP | Tape and Reel | ||
| Standards and Certifications | RoHS |