3-Line To 8-Line Decoder/Demultiplexe
| Texas Instruments | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | SN74LV138ATDR |
| Product Name | SN74LV138AT 3-Line To 8-Line Decoder/Demultiplexers |
| Function | Decoder/Demultiplexer |
| Input Lines | 3 |
| Output Lines | 8 |
| Supply Voltage | 4.5 |
| Package Type | SOIC,SSOP,TSSOP,VQFN,TVSOP |