Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV138ATDR SN74LV138ATDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255148-SN74LV138ATD R Packaging: Reel Type: Decoder/Demultiplexe r Mounting Style: SMD Current - Output High, Low: 12mA, 12mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: 74LV138 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255148-SN74LV138ATD R Packaging: Reel Type: Decoder/Demultiplexe r Mounting Style: SMD Current - Output High, Low: 12mA, 12mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: 74LV138 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV138ATDR - 1255148-SN74LV138ATDR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV138ATDR
1255148-SN74LV138ATDR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV138ATDR 1255148-SN74LV138ATDR
Manufacturer: Texas Instruments Win Source Part Number: 1255148-SN74LV138ATD R Packaging: Reel Type: Decoder/Demultiplexe r Mounting Style: SMD Current - Output High, Low: 12mA, 12mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: 74LV138 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255148-SN74LV138ATDR
Packaging: Reel
Type: Decoder/Demultiplexer
Mounting Style: SMD
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: 74LV138
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-SN74LV138ATDR
SOIC Analog Switch and Multiplexer IC 743-SN74LV138ATDR
3-Line To 8-Line Decoder/Demultiplexe rs 16-SOIC -40 to 125 Product overview: SN74LV138ATDR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LV138ATDR can be used for catalog matching and distributor lookup.

3-Line To 8-Line Decoder/Demultiplexers 16-SOIC -40 to 125 Product overview: SN74LV138ATDR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LV138ATDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-21034-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-21034-1-ND
Signal Switches, Multiplexers, Decoders 296-21034-1-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-21034-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-21034-2-ND
Signal Switches, Multiplexers, Decoders 296-21034-2-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LV138ATDR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LV138ATDR
Logic - Signal Switches, Multiplexers, Decoders SN74LV138ATDR
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1255148-SN74LV138ATDR 743-SN74LV138ATDR 296-21034-1-ND SN74LV138ATDR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV138ATDR SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data