Texas Instruments SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers SN74LV138ADR

Description
3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers - SN74LV138ADR - Texas Instruments
Dallas, TX, United States
SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers
SN74LV138ADR
SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers SN74LV138ADR
3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85

3-Line To 8-Line Decoders/Demultiplexers 16-SOIC -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SN74LV138ADR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74LV138ADR
Signal Switches, Multiplexers, Decoders SN74LV138ADR
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet
Ic, Sm, Logic, 74Lv, Demultiplexer; Logic Family / Base Number Texas Instruments - 29AH7664 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm, Logic, 74Lv, Demultiplexer; Logic Family / Base Number Texas Instruments
29AH7664
Ic, Sm, Logic, 74Lv, Demultiplexer; Logic Family / Base Number Texas Instruments 29AH7664
IC, SM, LOGIC, 74LV, DEMULTIPLEXER; Logic Family / Base Number:74LV138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

IC, SM, LOGIC, 74LV, DEMULTIPLEXER; Logic Family / Base Number:74LV138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LV138ADR SN74LV138ADR 29AH7664
Product Name SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers Signal Switches, Multiplexers, Decoders Ic, Sm, Logic, 74Lv, Demultiplexer; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder Decoder
Input Lines 3 1
Output Lines 8 8; Other; 8Outputs
Supply Voltage 2 2V ~ 5.5V 5.5V
Package Type SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT137 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches - CD74HCT137E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - 8406201FA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - CD74HC4511M - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
3 suppliers
CD74AC238 3-Line to 8-Line Non-Inverting Decoder/Demultiplexer - CD74AC238M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details