Texas Instruments Standard Linear and Logic Logic Family / Base Number Texas Instruments SN74LV138AD.

Description
Logic Family / Base Number:74LV138; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:3:8; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC Family:74LV RoHS Compliant: Yes
Description
Logic Family / Base Number:74LV138; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:3:8; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC Family:74LV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Texas Instruments - 15AC0548 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Texas Instruments
15AC0548
Logic Family / Base Number Texas Instruments 15AC0548
Logic Family / Base Number:74LV138; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:3:8; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC Family:74LV RoHS Compliant: Yes

Logic Family / Base Number:74LV138; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:3:8; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC Family:74LV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Multiplexers
Product Number 15AC0548
Product Name Logic Family / Base Number Texas Instruments
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S253DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Logic Family TTL
View Details
Signal Switches, Multiplexers, Decoders - 54LS158FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Low-power 2-input multiplexer - 74AUP2G157GN,115 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +4.6
Package Type SOT1116 SOT1116
View Details
4 suppliers