Texas Instruments Standard Linear and Logic Nand Schmitt Trigger, Quad, Tssop-14; Logic Function Texas Instruments SN74LV132APWR .

Description
NAND SCHMITT TRIGGER, QUAD, TSSOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LV132; Logic IC Family:74LV; Supply Voltage Min:2V RoHS Compliant: Yes
Description
NAND SCHMITT TRIGGER, QUAD, TSSOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LV132; Logic IC Family:74LV; Supply Voltage Min:2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Nand Schmitt Trigger, Quad, Tssop-14; Logic Function Texas Instruments - 33X1433 - Newark, An Avnet Company
Chicago, IL, United States
Nand Schmitt Trigger, Quad, Tssop-14; Logic Function Texas Instruments
33X1433
Nand Schmitt Trigger, Quad, Tssop-14; Logic Function Texas Instruments 33X1433
NAND SCHMITT TRIGGER, QUAD, TSSOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LV132; Logic IC Family:74LV; Supply Voltage Min:2V RoHS Compliant: Yes

NAND SCHMITT TRIGGER, QUAD, TSSOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LV132; Logic IC Family:74LV; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 33X1433
Product Name Nand Schmitt Trigger, Quad, Tssop-14; Logic Function Texas Instruments
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 29DL163DT-120EI - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
Inverters ICs - 1220344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details