Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1255138-SN74LV126APW
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 16mA, 16mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: 74LV126
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
IC BUF NON-INVERT 5.5V 14TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | SN74LV126APWRG4-ND | 1255138-SN74LV126APWRG4 | SN74LV126APWRG4 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Interface - Interface - Drivers, Receivers, Transceivers - SN74LV126APWRG4 | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts |