The SN74LV126ANSR is a quadruple bus buffer gate designed for operation within a voltage range of 2 V to 5.5 V. It features independent line drivers with 3-state outputs, allowing for flexible data management in digital circuits. The device has a maximum propagation delay of 6.5 ns at 5 V, ensuring fast signal transmission. It supports mixed-mode voltage operation on all ports and includes back drive protection, making it suitable for various applications, including servers, network switches, and electronic point-of-sale systems. The device is available in a 14-pin SO package and operates within a temperature range of -40°C to 125°C. ESD protection exceeds JESD standards, ensuring reliability in sensitive environments.
Manufacturer: Texas Instruments
Win Source Part Number: 1100120-SN74LV126ANS
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 16mA, 16mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1100120-SN74LV126ANSR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV126ANSR |
| Package Type | Surface Mount; SMD (SMT) |