Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LV126ADGVR

Description
IC BUF NON-INVERT 5.5V 14TVSOP
Datasheet
Description
IC BUF NON-INVERT 5.5V 14TVSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV126ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LV126ADGVR
Logic - Buffers, Drivers, Receivers, Transceivers SN74LV126ADGVR
IC BUF NON-INVERT 5.5V 14TVSOP

IC BUF NON-INVERT 5.5V 14TVSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LV126ADGVR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - ADC31RF80IRMP - Lingto Electronic Limited
Specs
Device Type Transceiver
Data Rate 3.00E6 kbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Switches - BGS12SN6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology Bluetooth; Bluetooth, WLAN
Supply Voltage Other; 1.8V ~ 3.5V
Operating Frequency 100 to 6000 MHz
View Details
2 suppliers