Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV126ADBR SN74LV126ADBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 795063-SN74LV126ADBR Series: 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 14-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN74LV126 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SSOP Alternative Parts (Cross-Reference): MC74LVX126DTR2; MC74LVX126DR2; 74LVX126TTR; 74LVX126T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795063-SN74LV126ADBR Series: 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 14-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN74LV126 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SSOP Alternative Parts (Cross-Reference): MC74LVX126DTR2; MC74LVX126DR2; 74LVX126TTR; 74LVX126T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV126ADBR - 795063-SN74LV126ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV126ADBR
795063-SN74LV126ADBR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV126ADBR 795063-SN74LV126ADBR
Manufacturer: Texas Instruments Win Source Part Number: 795063-SN74LV126ADBR Series: 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 14-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN74LV126 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SSOP Alternative Parts (Cross-Reference): MC74LVX126DTR2; MC74LVX126DR2; 74LVX126TTR; 74LVX126T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 795063-SN74LV126ADBR
Series: 74LV
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 14-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 1
Family Name: SN74LV126
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SSOP
Alternative Parts (Cross-Reference): MC74LVX126DTR2; MC74LVX126DR2; 74LVX126TTR; 74LVX126T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 795063-SN74LV126ADBR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV126ADBR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - NCV7340D12G - 929023-NCV7340D12G - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details