Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LV125ATDBR

Description
IC BUF NON-INVERT 5.5V 14SSOP
Datasheet
Description
IC BUF NON-INVERT 5.5V 14SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV125ATDBR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LV125ATDBR
Logic - Buffers, Drivers, Receivers, Transceivers SN74LV125ATDBR
IC BUF NON-INVERT 5.5V 14SSOP

IC BUF NON-INVERT 5.5V 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LV125ATDBR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Amplifiers - AWB7229P8 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; HSDPA; HSDPA, LTE, WCDMA
Supply Voltage Other; 4.5V
Package Type 14-SMD Module
View Details