Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV125APWT SN74LV125APWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100116-SN74LV125APW T Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Consumer Electronics, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100116-SN74LV125APW T Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Consumer Electronics, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV125APWT - 1100116-SN74LV125APWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV125APWT
1100116-SN74LV125APWT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV125APWT 1100116-SN74LV125APWT
Manufacturer: Texas Instruments Win Source Part Number: 1100116-SN74LV125APW T Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Consumer Electronics, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 1100116-SN74LV125APWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 16mA, 16mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Consumer Electronics, Motor Drive & Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1100116-SN74LV125APWT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV125APWT
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - NCV7340D12G - 929023-NCV7340D12G - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details