Manufacturer: Texas Instruments
Win Source Part Number: 1255133-SN74LV125APW
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 1
Family Name: SN74LV125
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): HD74LV125AT; HD74LV125ATELL; 74LV125ATELL-E;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Consumer Electronics, Motor Drive & Control
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 1255133-SN74LV125APWRG4 | SN74LV125APWRG4-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV125APWRG4 | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |