NON INVERTING BUS BUFFER GATE TSSOP14; Logic Family / Base Number:74LV125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74LV RoHS Compliant: Yes
NON INVERTING BUS BUFFER GATE TSSOP14; L; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 94T5077 |
| Product Name | Non Inverting Bus Buffer Gate Tssop14; Logic Family / Base Number Texas Instruments |