Buffers & Line Drivers Quad w/Tri-St Out
QUAD BUS BUFFER GATE, SMD, 74LV125; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LV125; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74LV; Logic RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LV125APW | 26AJ9603 |
| Product Name | Buffers & Line Drivers | Quad Bus Buffer Gate, Smd, 74Lv125; Logic Device Type Texas Instruments |