LOGIC, BUS BUFF TRI-ST QD, 14DIP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LV125; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74LV; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Quad Bus Buff Gate With 3-State Outputs
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ9602 | SN74LV125AN |
| Product Name | Logic, Bus Buff Tri-St Qd, 14Dip; Logic Device Type Texas Instruments | Buffers & Line Drivers |