QUAD BUS BUFFER GATE, SMD, 74LV125; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LV125; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74LV; Logic RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Quad Bus
Buffer/Line Driver 4-Channel Non-Inverting 3-Straight CMOS 14-Pin SOIC
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 26AJ9601 | SN74LV125AD | SN74LV125AD |
| Product Name | Quad Bus Buffer Gate, Smd, 74Lv125; Logic Device Type Texas Instruments | Buffers & Line Drivers | Others |