Texas Instruments Standard Linear and Logic Dual 2V 5.5V VQFN Logic IC SN74LV123ARGYR

Description
Dual Monostable Multivibrator, 2V-5.5V, CMOS, 125°C, VQFN Product overview: SN74LV123ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 5.5V, VQFN, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LV123ARGYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Monostable Multivibrator, 2V-5.5V, CMOS, 125°C, VQFN Product overview: SN74LV123ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 5.5V, VQFN, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LV123ARGYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 2V 5.5V VQFN Logic IC
711-SN74LV123ARGYR
Dual 2V 5.5V VQFN Logic IC 711-SN74LV123ARGYR
Dual Monostable Multivibrator, 2V-5.5V, CMOS, 125°C, VQFN Product overview: SN74LV123ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 5.5V, VQFN, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LV123ARGYR can be used for catalog matching and distributor lookup.

Dual Monostable Multivibrator, 2V-5.5V, CMOS, 125°C, VQFN Product overview: SN74LV123ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 5.5V, VQFN, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LV123ARGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-SN74LV123ARGYR
Product Name Dual 2V 5.5V VQFN Logic IC
Gate Type Multivibrator
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC32/Q2A - Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type Other; LCC20
View Details
6 suppliers
Logic - Logic - Gates and Inverters - 74AHC3G14DC,125 - 1007502-74AHC3G14DC,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 3
View Details
7 suppliers
Logic IC - 705-54LS08LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 7988875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details